multicomp PRO Spacer Support, 6.35Mm X 15.9Mm, Nylon 6.6; Pcb Support Type Multicomp Pro MP007502

Description
SPACER SUPPORT, 6.35Mm x 15.9MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:
Description
SPACER SUPPORT, 6.35Mm x 15.9MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Spacer Support, 6.35Mm X 15.9Mm, Nylon 6.6; Pcb Support Type Multicomp Pro - 95AJ6712 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 6.35Mm X 15.9Mm, Nylon 6.6; Pcb Support Type Multicomp Pro
95AJ6712
Spacer Support, 6.35Mm X 15.9Mm, Nylon 6.6; Pcb Support Type Multicomp Pro 95AJ6712
SPACER SUPPORT, 6.35Mm x 15.9MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:

SPACER SUPPORT, 6.35Mm x 15.9MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95AJ6712
Product Name Spacer Support, 6.35Mm X 15.9Mm, Nylon 6.6; Pcb Support Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details