multicomp PRO Enclosure, Junction Box, Aluminium, Gry Rohs Compliant Multicomp Pro MP007271

Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY ROHS COMPLIANT: YES
Description
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Aluminium, Gry Rohs Compliant Multicomp Pro - 60AJ4171 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Aluminium, Gry Rohs Compliant Multicomp Pro
60AJ4171
Enclosure, Junction Box, Aluminium, Gry Rohs Compliant Multicomp Pro 60AJ4171
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY ROHS COMPLIANT: YES

ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 60AJ4171
Product Name Enclosure, Junction Box, Aluminium, Gry Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers