Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
MULTICOMP PRO
MP007138 -- BLOWERS, BALL, DC, 2.4W, 12V ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Blowers, Ball, Dc, 2.4W, 12V Rohs Compliant Multicomp Pro
MP007138
Description
BLOWERS, BALL, DC, 2.4W, 12V ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
BLOWERS, BALL, DC, 2.4W, 12V ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Blowers, Ball, Dc, 2.4W, 12V Rohs Compliant Multicomp Pro
38AJ3874
Blowers, Ball, Dc, 2.4W, 12V Rohs Compliant Multicomp Pro
38AJ3874
BLOWERS, BALL, DC, 2.4W, 12V ROHS COMPLIANT: YES
BLOWERS, BALL, DC, 2.4W, 12V ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Fans and Blowers (industrial)
Product Number
38AJ3874
Product Name
Blowers, Ball, Dc, 2.4W, 12V Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Stringer & Ventilator, Fan Assembly Briggs & Stratton Engine
938-9816
Specs
Applications / Use
HVAC
View Details
Aerzen USA Corp.
Turbo Blowers
Aerzen Turbo Generation 5plus
Specs
Applications / Use
Pressure Blower
Product Form
Packaged
Draft
Forced Draft
View Details
RS Components, Ltd.
Filter Fans
2364589
Specs
Configuration
Filter Fans
Air Flow Rate
106 SCFM (180 m³/hr)
View Details
Hartzell Air Movement
Roof Ventilator
Series 26 & 27
Specs
Fan / Blower Diameter
24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range
0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction
Aluminum; Steel; Stainless Steel
View Details