The Multicomp Pro 0805 SMD Chip LED is available in orange and green colors, featuring a compact size of 2mm x 1.25mm and a thickness of 0.7mm. It offers a wide viewing angle of 120 degrees, making it suitable for various applications such as automotive backlighting, telecommunication indicators, and flat backlighting for LCD switches and symbols. The LED has a luminous intensity of 170 mcd for orange and 1100 mcd for green at a forward current of 20 mA. It operates within a temperature range of -40°C to +85°C and has a maximum power dissipation of 62 mW for orange and 100 mW for green. The forward current is rated at 25 mA, with a peak forward current of 100 mA. This product is RoHS compliant and is designed for surface mount technology (SMT), making it suitable for automated assembly processes. Proper handling and storage conditions are recommended to prevent damage, including maintaining humidity levels and avoiding exposure to high temperatures during soldering.
LED, GO, 1.1CD/170MCD, SMD ROHS COMPLIANT: YES
LED, GO, 1.1CD/170MCD, SMD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 62AJ8845 |
| Product Name | Led, Go, 1.1Cd/170Mcd, Smd Rohs Compliant Multicomp Pro |