multicomp PRO Crystal, 27Mhz, 12Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro MP007036

Description
CRYSTAL, 27MHZ, 12PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES
Datasheet
Description
CRYSTAL, 27MHZ, 12PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 27Mhz, 12Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro - 26AJ7572 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 12Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro
26AJ7572
Crystal, 27Mhz, 12Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro 26AJ7572
CRYSTAL, 27MHZ, 12PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 27MHZ, 12PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 27Mhz, 12Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro - 26AJ7571 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 12Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro
26AJ7571
Crystal, 27Mhz, 12Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro 26AJ7571
CRYSTAL, 27MHZ, 12PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 27MHZ, 12PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 26AJ7572
Product Name Crystal, 27Mhz, 12Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details