multicomp PRO Led, Super Red, 32Mcd, 640Nm, 0603 Rohs Compliant Multicomp Pro MP006843

Description
LED, SUPER RED, 32MCD, 640NM, 0603 ROHS COMPLIANT: YES
Datasheet
Description
LED, SUPER RED, 32MCD, 640NM, 0603 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Super Red, 32Mcd, 640Nm, 0603 Rohs Compliant Multicomp Pro - 62AJ8813 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 32Mcd, 640Nm, 0603 Rohs Compliant Multicomp Pro
62AJ8813
Led, Super Red, 32Mcd, 640Nm, 0603 Rohs Compliant Multicomp Pro 62AJ8813
LED, SUPER RED, 32MCD, 640NM, 0603 ROHS COMPLIANT: YES

LED, SUPER RED, 32MCD, 640NM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Led, Super Red, 32Mcd, 640Nm, 0603 Rohs Compliant Multicomp Pro - 24AJ1506 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 32Mcd, 640Nm, 0603 Rohs Compliant Multicomp Pro
24AJ1506
Led, Super Red, 32Mcd, 640Nm, 0603 Rohs Compliant Multicomp Pro 24AJ1506
LED, SUPER RED, 32MCD, 640NM, 0603 ROHS COMPLIANT: YES

LED, SUPER RED, 32MCD, 640NM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62AJ8813
Product Name Led, Super Red, 32Mcd, 640Nm, 0603 Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LEDs - 8091688 - RS Components, Ltd.
Specs
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 30 degrees
View Details
3 suppliers