multicomp PRO Led, Super Red, 100Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro MP006836

Description
LED, SUPER RED, 100MCD, 640NM, T-1 3/4 ROHS COMPLIANT: YES
Datasheet
Description
LED, SUPER RED, 100MCD, 640NM, T-1 3/4 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Super Red, 100Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro - 24AJ1499 - Newark, An Avnet Company
Chicago, IL, United States
Led, Super Red, 100Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro
24AJ1499
Led, Super Red, 100Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro 24AJ1499
LED, SUPER RED, 100MCD, 640NM, T-1 3/4 ROHS COMPLIANT: YES

LED, SUPER RED, 100MCD, 640NM, T-1 3/4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 24AJ1499
Product Name Led, Super Red, 100Mcd, 640Nm, T-1 3/4 Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q3S1-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details