multicomp PRO Axial Fan, 97Mm, 12Vdc, 44.2Cfm, 58Dba; Supply Voltage Multicomp Pro MP006504

Description
AXIAL FAN, 97MM, 12VDC, 44.2CFM, 58DBA; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:44.2CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Bearing Type:Precision Ball Bearing RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 97MM, 12VDC, 44.2CFM, 58DBA; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:44.2CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Bearing Type:Precision Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 97Mm, 12Vdc, 44.2Cfm, 58Dba; Supply Voltage Multicomp Pro - 15AJ5456 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 97Mm, 12Vdc, 44.2Cfm, 58Dba; Supply Voltage Multicomp Pro
15AJ5456
Axial Fan, 97Mm, 12Vdc, 44.2Cfm, 58Dba; Supply Voltage Multicomp Pro 15AJ5456
AXIAL FAN, 97MM, 12VDC, 44.2CFM, 58DBA; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:44.2CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Bearing Type:Precision Ball Bearing RoHS Compliant: Yes

AXIAL FAN, 97MM, 12VDC, 44.2CFM, 58DBA; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:44.2CFM; Air Flow - m3/min:-; Noise Rating:58dBA; Bearing Type:Precision Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 15AJ5456
Product Name Axial Fan, 97Mm, 12Vdc, 44.2Cfm, 58Dba; Supply Voltage Multicomp Pro
Air Flow Rate 44 SCFM (75.13 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 508 SCFM (864 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details