multicomp PRO Axial Fan, 120Mm, 24Vdc, 138Cfm, 48Dba; Supply Voltage Vdc Multicomp Pro MP006490

Description
AXIAL FAN, 120MM, 24VDC, 138CFM, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:9.2W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 24VDC, 138CFM, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:9.2W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 24Vdc, 138Cfm, 48Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5445 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 138Cfm, 48Dba; Supply Voltage Vdc Multicomp Pro
15AJ5445
Axial Fan, 120Mm, 24Vdc, 138Cfm, 48Dba; Supply Voltage Vdc Multicomp Pro 15AJ5445
AXIAL FAN, 120MM, 24VDC, 138CFM, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:9.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC, 138CFM, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:9.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5445
Product Name Axial Fan, 120Mm, 24Vdc, 138Cfm, 48Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (235 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60.39 SCFM (103 m³/hr)
Maximum Sound Level 41 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details