multicomp PRO Axial Fan, 97Mm, 12Vdc, 54.7Cfm, 63.2Dba; Supply Voltage Multicomp Pro MP006486

Description
AXIAL FAN, 97MM, 12VDC, 54.7CFM, 63.2DBA; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:54.7CFM; Air Flow - m3/min:-; Noise Rating:63.2dBA; Bearing Type:Precision Ball Bearing RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 97MM, 12VDC, 54.7CFM, 63.2DBA; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:54.7CFM; Air Flow - m3/min:-; Noise Rating:63.2dBA; Bearing Type:Precision Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 97Mm, 12Vdc, 54.7Cfm, 63.2Dba; Supply Voltage Multicomp Pro - 15AJ5442 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 97Mm, 12Vdc, 54.7Cfm, 63.2Dba; Supply Voltage Multicomp Pro
15AJ5442
Axial Fan, 97Mm, 12Vdc, 54.7Cfm, 63.2Dba; Supply Voltage Multicomp Pro 15AJ5442
AXIAL FAN, 97MM, 12VDC, 54.7CFM, 63.2DBA; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:54.7CFM; Air Flow - m3/min:-; Noise Rating:63.2dBA; Bearing Type:Precision Ball Bearing RoHS Compliant: Yes

AXIAL FAN, 97MM, 12VDC, 54.7CFM, 63.2DBA; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:54.7CFM; Air Flow - m3/min:-; Noise Rating:63.2dBA; Bearing Type:Precision Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 15AJ5442
Product Name Axial Fan, 97Mm, 12Vdc, 54.7Cfm, 63.2Dba; Supply Voltage Multicomp Pro
Air Flow Rate 55 SCFM (92.98 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 653352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details