multicomp PRO Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro MP006482

Description
AXIAL FAN, 40MM, 12VDC, 24.9CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:24.9CFM; Noise Rating:56dBA; Power Rating:6.12W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 24.9CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:24.9CFM; Noise Rating:56dBA; Power Rating:6.12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5438 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro
15AJ5438
Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro 15AJ5438
AXIAL FAN, 40MM, 12VDC, 24.9CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:24.9CFM; Noise Rating:56dBA; Power Rating:6.12W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 24.9CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:24.9CFM; Noise Rating:56dBA; Power Rating:6.12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5438
Product Name Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.9 SCFM (42.32 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers