multicomp PRO Cartridge Fuse, 30A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro MP006260

Description
CARTRIDGE FUSE, 30A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 30A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 30A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro - 15AJ6535 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 30A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro
15AJ6535
Cartridge Fuse, 30A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro 15AJ6535
CARTRIDGE FUSE, 30A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes

CARTRIDGE FUSE, 30A, 10.3 X 85MM, 1.1KV; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:1.1kV; Fuse Size Metric:10.3mm x 85mm; Fuse Size Imperial:0.41" x 3.35"; Breaking Capacity Current AC:30kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15AJ6535
Product Name Cartridge Fuse, 30A, 10.3 X 85Mm, 1.1Kv; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers