multicomp PRO Cartridge Fuse, 30A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro MP006254

Description
CARTRIDGE FUSE, 30A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 30A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 30A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro - 15AJ6529 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 30A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro
15AJ6529
Cartridge Fuse, 30A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro 15AJ6529
CARTRIDGE FUSE, 30A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

CARTRIDGE FUSE, 30A, 22MM X 58MM, 1.5KV; Blow Characteristic:Very Fast Acting; Fuse Current:30A; Voltage Rating VAC:1.5kV; Fuse Size Metric:22mm x 58mm; Fuse Size Imperial:0.87" x 2.28"; Product Range:Multicomp Pro Photovoltaic FusesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15AJ6529
Product Name Cartridge Fuse, 30A, 22Mm X 58Mm, 1.5Kv; Blow Characteristic Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110443 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers