multicomp PRO Speaker, 0.7W, 8 Ohm, 93Db, 500Hz-10Khz Rohs Compliant Multicomp Pro MP006240

Description
SPEAKER, 0.7W, 8 OHM, 93DB, 500HZ-10KHZ ROHS COMPLIANT: YES
Datasheet
Description
SPEAKER, 0.7W, 8 OHM, 93DB, 500HZ-10KHZ ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.7W, 8 Ohm, 93Db, 500Hz-10Khz Rohs Compliant Multicomp Pro - 15AJ6516 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.7W, 8 Ohm, 93Db, 500Hz-10Khz Rohs Compliant Multicomp Pro
15AJ6516
Speaker, 0.7W, 8 Ohm, 93Db, 500Hz-10Khz Rohs Compliant Multicomp Pro 15AJ6516
SPEAKER, 0.7W, 8 OHM, 93DB, 500HZ-10KHZ ROHS COMPLIANT: YES

SPEAKER, 0.7W, 8 OHM, 93DB, 500HZ-10KHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 15AJ6516
Product Name Speaker, 0.7W, 8 Ohm, 93Db, 500Hz-10Khz Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Round Speakers - CES270R140DA08MCPN800TR - Challenge Electronics
Specs
SPL 88 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details