The Microswitch, SPDT, 2A, 12Vdc, 50Gf is a snap-action switch designed for various applications, including automotive and household appliances. It features a compact size of 13.3mm x 5.3mm x 7.2mm and is available with multiple lever options. The switch is sealed to IP67 standards, ensuring protection against dust and water ingress. It has a contact rating of 2A at 12V DC and 1A at 24V DC, with a mechanical durability of at least 1,000,000 cycles and electrical durability of 100,000 cycles. The operating force is a maximum of 75gf, with a minimum release force of 10gf. The operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environments. The product is RoHS compliant, aligning with environmental regulations.
MICROSWITCH, SPDT, 2A, 12VDC, 50GF ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 15AJ6499 |
| Product Name | Microswitch, Spdt, 2A, 12Vdc, 50Gf Rohs Compliant Multicomp Pro |
| Standards and Certifications | RoHS |