multicomp PRO Res, 1R2, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro MP006107

Description
RES, 1R2, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
Description
RES, 1R2, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1R2, 10W, Axial, Wirewound is a cement fixed resistor designed for various applications requiring reliable performance. It has a rated power of 10W and a resistance value of 1.2 ohms with a tolerance of ±5%. The maximum working voltage is 500V, and it can withstand an overload voltage of up to 1000V. The operating temperature range is from -55°C to +155°C, making it suitable for a wide range of environmental conditions. Constructed with a wire-wound design, this resistor features a ceramic body and tin-plated iron end caps, ensuring durability and stability. It is compliant with RoHS regulations, indicating it is free from hazardous substances. The resistor also meets various testing standards, including dielectric withstand voltage and temperature cycling, ensuring its reliability in demanding applications. This product is ideal for engineers looking for a robust resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 1R2, 10W, Axial, Wirewound is a cement fixed resistor designed for various applications requiring reliable performance. It has a rated power of 10W and a resistance value of 1.2 ohms with a tolerance of ±5%. The maximum working voltage is 500V, and it can withstand an overload voltage of up to 1000V. The operating temperature range is from -55°C to +155°C, making it suitable for a wide range of environmental conditions. Constructed with a wire-wound design, this resistor features a ceramic body and tin-plated iron end caps, ensuring durability and stability. It is compliant with RoHS regulations, indicating it is free from hazardous substances. The resistor also meets various testing standards, including dielectric withstand voltage and temperature cycling, ensuring its reliability in demanding applications. This product is ideal for engineers looking for a robust resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 1R2, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro - 17AJ6190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro
17AJ6190
Res, 1R2, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro 17AJ6190
RES, 1R2, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 1R2, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AJ6190
Product Name Res, 1R2, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details