multicomp PRO Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro MP005983

Description
POWER CORD, IEC C14-C13, 3.25FT; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:990mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.25ft
Datasheet
Description
POWER CORD, IEC C14-C13, 3.25FT; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:990mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.25ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro - 12AJ6615 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro
12AJ6615
Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro 12AJ6615
POWER CORD, IEC C14-C13, 3.25FT; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:990mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.25ft

POWER CORD, IEC C14-C13, 3.25FT; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:990mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.25ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6615
Product Name Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro
Cord Length 38.98 inch (990 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2711396 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details