multicomp PRO Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector To Connector Multicomp Pro MP005982

Description
POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet
Description
POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector To Connector Multicomp Pro - 12AJ6614 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector To Connector Multicomp Pro
12AJ6614
Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector To Connector Multicomp Pro 12AJ6614
POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6614
Product Name Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector To Connector Multicomp Pro
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384490 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Fan Cords - CR337-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F)
View Details