multicomp PRO Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro MP005980

Description
POWER CORD, NEMA 5-15P-FREE END, 6.6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 6.6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro - 12AJ6612 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro
12AJ6612
Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro 12AJ6612
POWER CORD, NEMA 5-15P-FREE END, 6.6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

POWER CORD, NEMA 5-15P-FREE END, 6.6FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6612
Product Name Power Cord, Nema 5-15P-Free End, 6.6Ft; Connector To Connector Multicomp Pro
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3x18 White SJT Cable - 86060160 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details