multicomp PRO Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro MP005976

Description
POWER CORD, NEMA 5-15P-FREE END, 8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro - 12AJ6608 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro
12AJ6608
Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro 12AJ6608
POWER CORD, NEMA 5-15P-FREE END, 8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

POWER CORD, NEMA 5-15P-FREE END, 8FT; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6608
Product Name Power Cord, Nema 5-15P-Free End, 8Ft; Connector To Connector Multicomp Pro
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823848-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 72 inches - 412007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details