multicomp PRO Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro MP005970

Description
POWER CORD, NEMA 5-15P/IEC C13, 8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft
Datasheet
Description
POWER CORD, NEMA 5-15P/IEC C13, 8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro - 12AJ6602 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro
12AJ6602
Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro 12AJ6602
POWER CORD, NEMA 5-15P/IEC C13, 8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

POWER CORD, NEMA 5-15P/IEC C13, 8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6602
Product Name Power Cord, Nema 5-15P/iec C13, 8Ft; Connector To Connector Multicomp Pro
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 5x4.00mm² Harmonized Cable - 86020420 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers