multicomp PRO Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro MP005968

Description
POWER CORD, IEC C14-C13, 3.25FT; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:990mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.25ft
Datasheet
Description
POWER CORD, IEC C14-C13, 3.25FT; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:990mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.25ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro - 12AJ6600 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro
12AJ6600
Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro 12AJ6600
POWER CORD, IEC C14-C13, 3.25FT; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:990mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.25ft

POWER CORD, IEC C14-C13, 3.25FT; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:990mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.25ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 12AJ6600
Product Name Power Cord, Iec C14-C13, 3.25Ft; Connector To Connector Multicomp Pro
Cord Length 38.98 inch (990 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384612 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C13, V-75, black - 6051.2030 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
50IN 45° Style Fan Power Cord - 07145-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers