multicomp PRO Led, Green, 170Mcd, 576Nm, 1206 Rohs Compliant Multicomp Pro MP005932

Description
LED, GREEN, 170MCD, 576NM, 1206 ROHS COMPLIANT: YES
Datasheet
Description
LED, GREEN, 170MCD, 576NM, 1206 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 170Mcd, 576Nm, 1206 Rohs Compliant Multicomp Pro - 12AJ7195 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 170Mcd, 576Nm, 1206 Rohs Compliant Multicomp Pro
12AJ7195
Led, Green, 170Mcd, 576Nm, 1206 Rohs Compliant Multicomp Pro 12AJ7195
LED, GREEN, 170MCD, 576NM, 1206 ROHS COMPLIANT: YES

LED, GREEN, 170MCD, 576NM, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Led, Green, 170Mcd, 576Nm, 1206 Rohs Compliant Multicomp Pro - 62AJ8798 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 170Mcd, 576Nm, 1206 Rohs Compliant Multicomp Pro
62AJ8798
Led, Green, 170Mcd, 576Nm, 1206 Rohs Compliant Multicomp Pro 62AJ8798
LED, GREEN, 170MCD, 576NM, 1206 ROHS COMPLIANT: YES

LED, GREEN, 170MCD, 576NM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 12AJ7195
Product Name Led, Green, 170Mcd, 576Nm, 1206 Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers