multicomp PRO Led, Green, 100Mcd, 576Nm, 0805 Rohs Compliant Multicomp Pro MP005924

Description
LED, GREEN, 100MCD, 576NM, 0805 ROHS COMPLIANT: YES
Datasheet
Description
LED, GREEN, 100MCD, 576NM, 0805 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 100Mcd, 576Nm, 0805 Rohs Compliant Multicomp Pro - 12AJ7187 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 100Mcd, 576Nm, 0805 Rohs Compliant Multicomp Pro
12AJ7187
Led, Green, 100Mcd, 576Nm, 0805 Rohs Compliant Multicomp Pro 12AJ7187
LED, GREEN, 100MCD, 576NM, 0805 ROHS COMPLIANT: YES

LED, GREEN, 100MCD, 576NM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Led, Green, 100Mcd, 576Nm, 0805 Rohs Compliant Multicomp Pro - 62AJ8791 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 100Mcd, 576Nm, 0805 Rohs Compliant Multicomp Pro
62AJ8791
Led, Green, 100Mcd, 576Nm, 0805 Rohs Compliant Multicomp Pro 62AJ8791
LED, GREEN, 100MCD, 576NM, 0805 ROHS COMPLIANT: YES

LED, GREEN, 100MCD, 576NM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 12AJ7187
Product Name Led, Green, 100Mcd, 576Nm, 0805 Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0C0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers