multicomp PRO Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Product Range Multicomp Pro MP005858

Description
RF ANTENNA, HDTV, LINEAR, 87.5MHZ-862MHZ; Product Range:-; Antenna Mounting:Panel; Antenna Polarization:Linear; Antenna Type:HDTV Antenna; Frequency Max:862MHz; Frequency Min:87.5MHz; Gain:28dB; Input Impedance:75ohm
Datasheet
Description
RF ANTENNA, HDTV, LINEAR, 87.5MHZ-862MHZ; Product Range:-; Antenna Mounting:Panel; Antenna Polarization:Linear; Antenna Type:HDTV Antenna; Frequency Max:862MHz; Frequency Min:87.5MHz; Gain:28dB; Input Impedance:75ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Product Range Multicomp Pro - 92AH3487 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Product Range Multicomp Pro
92AH3487
Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Product Range Multicomp Pro 92AH3487
RF ANTENNA, HDTV, LINEAR, 87.5MHZ-862MHZ; Product Range:-; Antenna Mounting:Panel; Antenna Polarization:Linear; Antenna Type:HDTV Antenna; Frequency Max:862MHz; Frequency Min:87.5MHz; Gain:28dB; Input Impedance:75ohm

RF ANTENNA, HDTV, LINEAR, 87.5MHZ-862MHZ; Product Range:-; Antenna Mounting:Panel; Antenna Polarization:Linear; Antenna Type:HDTV Antenna; Frequency Max:862MHz; Frequency Min:87.5MHz; Gain:28dB; Input Impedance:75ohm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 92AH3487
Product Name Rf Antenna, Hdtv, Linear, 87.5Mhz-862Mhz; Product Range Multicomp Pro
Primary Frequency Range 87.5 to 862.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers