multicomp PRO Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro MP005701

Description
CARTRIDGE FUSE, 400A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:400A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 400A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:400A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0124 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
84AH0124
Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro 84AH0124
CARTRIDGE FUSE, 400A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:400A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 400A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:400A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0124
Product Name Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110315 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 125 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers