multicomp PRO Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro MP005700

Description
CARTRIDGE FUSE, 400A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:400A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 400A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:400A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0123 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
84AH0123
Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro 84AH0123
CARTRIDGE FUSE, 400A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:400A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 400A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:400A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0123
Product Name Cartridge Fuse, 400A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details