multicomp PRO Cartridge Fuse, 350A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro MP005698

Description
CARTRIDGE FUSE, 350A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:350A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 350A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:350A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 350A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0121 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 350A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
84AH0121
Cartridge Fuse, 350A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro 84AH0121
CARTRIDGE FUSE, 350A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:350A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 350A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:350A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0121
Product Name Cartridge Fuse, 350A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers