multicomp PRO Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro MP005695

Description
CARTRIDGE FUSE, 250A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:250A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 250A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:250A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0118 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
84AH0118
Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro 84AH0118
CARTRIDGE FUSE, 250A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:250A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 250A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:250A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0118
Product Name Cartridge Fuse, 250A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers