multicomp PRO Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro MP005693

Description
CARTRIDGE FUSE, 200A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:200A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 200A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:200A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro - 84AH0116 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
84AH0116
Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro 84AH0116
CARTRIDGE FUSE, 200A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:200A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

CARTRIDGE FUSE, 200A, 35.2 X 95MM, 800V; Blow Characteristic:Fast Acting; Fuse Current:200A; Voltage Rating VAC:800V; Fuse Size Metric:35.2mm x 95mm; Fuse Size Imperial:1.39" x 3.74"; Product Range:Multicomp Pro Photovoltaic Fuses RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 84AH0116
Product Name Cartridge Fuse, 200A, 35.2 X 95Mm, 800V; Blow Characteristic Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313622 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 6 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers