multicomp PRO Res N/w, Isolated, 39K, 0.063W, 1206 Rohs Compliant Multicomp Pro MP005659

Description
RES N/W, ISOLATED, 39K, 0.063W, 1206 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 39K, 0.063W, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 39K, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is suitable for applications requiring a resistance value of 39KOc and a tolerance of ±5%. The resistor array is compliant with RoHS standards, making it suitable for environmentally conscious designs. The dimensions of the resistor are 3.2mm x 1.6mm x 0.5mm, fitting the 1206 package size. The product is designed for reliability, with specifications for insulation resistance and dielectric withstand voltage, ensuring it meets performance requirements in various applications.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 39K, 0.063W, 1206 is a thick film chip resistor array featuring four isolated elements. It has a power rating of 0.0625W (1/16W) and can handle a maximum working voltage of 50V, with an overload voltage of up to 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is suitable for applications requiring a resistance value of 39KOc and a tolerance of ±5%. The resistor array is compliant with RoHS standards, making it suitable for environmentally conscious designs. The dimensions of the resistor are 3.2mm x 1.6mm x 0.5mm, fitting the 1206 package size. The product is designed for reliability, with specifications for insulation resistance and dielectric withstand voltage, ensuring it meets performance requirements in various applications.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 39K, 0.063W, 1206 Rohs Compliant Multicomp Pro - 87AH6372 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39K, 0.063W, 1206 Rohs Compliant Multicomp Pro
87AH6372
Res N/w, Isolated, 39K, 0.063W, 1206 Rohs Compliant Multicomp Pro 87AH6372
RES N/W, ISOLATED, 39K, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 39K, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 39K, 0.063W, 1206 Rohs Compliant Multicomp Pro - 93AH0271 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39K, 0.063W, 1206 Rohs Compliant Multicomp Pro
93AH0271
Res N/w, Isolated, 39K, 0.063W, 1206 Rohs Compliant Multicomp Pro 93AH0271
RES N/W, ISOLATED, 39K, 0.063W, 1206 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 39K, 0.063W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87AH6372
Product Name Res N/w, Isolated, 39K, 0.063W, 1206 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details