multicomp PRO Res N/w, Isolated, 100K, 0.063W, 0804 Rohs Compliant Multicomp Pro MP005578

Description
RES N/W, ISOLATED, 100K, 0.063W, 0804 ROHS COMPLIANT: YES
Description
RES N/W, ISOLATED, 100K, 0.063W, 0804 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 100K, 0.063W, 0804 is a thick film chip resistor array designed for various electronic applications. It features a power rating of 0.0625W (1/16W) and is suitable for a maximum working voltage of 50V, with a maximum overload voltage of 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is constructed as a four-element isolated resistor array, making it ideal for compact circuit designs. It has a resistance value of 100KOc with a tolerance of ±5%. The temperature coefficient is rated at ±200 PPM/°C, ensuring stable performance across varying temperatures. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. Engineers considering this resistor array should note its compact 0804 package size, which measures 2mm x 1mm x 0.45mm, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 100K, 0.063W, 0804 is a thick film chip resistor array designed for various electronic applications. It features a power rating of 0.0625W (1/16W) and is suitable for a maximum working voltage of 50V, with a maximum overload voltage of 100V. The resistor operates effectively within a temperature range of -55°C to +155°C, with a specified ambient temperature of 70°C. This component is constructed as a four-element isolated resistor array, making it ideal for compact circuit designs. It has a resistance value of 100KOc with a tolerance of ±5%. The temperature coefficient is rated at ±200 PPM/°C, ensuring stable performance across varying temperatures. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. Engineers considering this resistor array should note its compact 0804 package size, which measures 2mm x 1mm x 0.45mm, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 100K, 0.063W, 0804 Rohs Compliant Multicomp Pro - 87AH6291 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 0804 Rohs Compliant Multicomp Pro
87AH6291
Res N/w, Isolated, 100K, 0.063W, 0804 Rohs Compliant Multicomp Pro 87AH6291
RES N/W, ISOLATED, 100K, 0.063W, 0804 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 100K, 0.063W, 0804 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res N/w, Isolated, 100K, 0.063W, 0804 Rohs Compliant Multicomp Pro - 93AH0190 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 0804 Rohs Compliant Multicomp Pro
93AH0190
Res N/w, Isolated, 100K, 0.063W, 0804 Rohs Compliant Multicomp Pro 93AH0190
RES N/W, ISOLATED, 100K, 0.063W, 0804 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 100K, 0.063W, 0804 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87AH6291
Product Name Res N/w, Isolated, 100K, 0.063W, 0804 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details