The Fuse, Time Delay, 2A, 250V, Radial Lead from Multicomp Pro is designed for applications requiring a time-lag fuse with a rated current of 2A and a voltage rating of 250V AC. It is RoHS compliant, ensuring it meets environmental standards. The fuse features a black thermoplastic base and cover, with round pins made of tin-plated copper, suitable for various electronic applications. The operating temperature range is from -55°C to +125°C, allowing for versatility in different environments. The fuse is UL recognized and has multiple agency approvals, ensuring reliability and safety in its performance. This product is ideal for engineers looking for a dependable time-delay fuse for their projects.
FUSE, TIME DELAY, 2A, 250V, RADIAL LEAD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 92AH1792 |
| Product Name | Fuse, Time Delay, 2A, 250V, Radial Lead Rohs Compliant Multicomp Pro |
| Approvals / Standards | RoHS |