The Fuse, Time Delay, 6.3A, 250V, Radial from Multicomp Pro is designed for applications requiring a time-lag characteristic. It has an ampere rating of 6.3A and a voltage rating of 250V AC. The fuse is constructed with a black thermoplastic base and cover, compliant with UL 94-V0 standards, and features tin-plated copper round pins. It operates effectively within a temperature range of -55°C to +125°C. This fuse is UL recognized and has various agency approvals, including VDE, CSA, TUV, and PSE, ensuring its reliability in different regions. The nominal cold resistance is 0.0074Ω, with a maximum voltage drop of 310.77mV. The fuse exhibits a melting I¬=t characteristic suitable for protecting circuits against overloads, making it a viable option for engineers seeking a dependable time-delay fuse for their projects.
FUSE, TIME DELAY, 6.3A, 250V, RADIAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 92AH1790 |
| Product Name | Fuse, Time Delay, 6.3A, 250V, Radial Rohs Compliant Multicomp Pro |
| Approvals / Standards | RoHS |