multicomp PRO Ac Filter Capacitor, 3 X 65Uf, 530V Rohs Compliant Multicomp Pro MP005208

Description
AC FILTER CAPACITOR, 3 X 65UF, 530V ROHS COMPLIANT: YES
Description
AC FILTER CAPACITOR, 3 X 65UF, 530V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The AC Filter Capacitor, 3 X 65OºF, 530V from Multicomp Pro is designed for use in AC/DC power converters and inverters, making it suitable for applications such as traction drives, wind power converters, and solar inverters. This capacitor features a self-healing process and MKP technology, which contribute to low stray inductance and high reliability. It is housed in an aluminum cylindrical case filled with non-toxic resin, and includes an overpressure disconnector for safe operation under extreme conditions. The capacitor has a capacitance of 3 vó 65OºF with a voltage rating of 530V AC RMS and a maximum RMS current of 43A. It can handle a non-recurrent surge voltage of 1480V and has a maximum peak current of 1.4kA. The operating temperature range is from -40°C to +85°C, with a lifetime expectancy of 150,000 hours at a hotspot temperature of +65°C. The dimensions are 85mm in diameter and 220mm in height, with a weight of 1.5kg. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The AC Filter Capacitor, 3 X 65OºF, 530V from Multicomp Pro is designed for use in AC/DC power converters and inverters, making it suitable for applications such as traction drives, wind power converters, and solar inverters. This capacitor features a self-healing process and MKP technology, which contribute to low stray inductance and high reliability. It is housed in an aluminum cylindrical case filled with non-toxic resin, and includes an overpressure disconnector for safe operation under extreme conditions. The capacitor has a capacitance of 3 vó 65OºF with a voltage rating of 530V AC RMS and a maximum RMS current of 43A. It can handle a non-recurrent surge voltage of 1480V and has a maximum peak current of 1.4kA. The operating temperature range is from -40°C to +85°C, with a lifetime expectancy of 150,000 hours at a hotspot temperature of +65°C. The dimensions are 85mm in diameter and 220mm in height, with a weight of 1.5kg. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Ac Filter Capacitor, 3 X 65Uf, 530V Rohs Compliant Multicomp Pro - 83AH2684 - Newark, An Avnet Company
Chicago, IL, United States
Ac Filter Capacitor, 3 X 65Uf, 530V Rohs Compliant Multicomp Pro
83AH2684
Ac Filter Capacitor, 3 X 65Uf, 530V Rohs Compliant Multicomp Pro 83AH2684
AC FILTER CAPACITOR, 3 X 65UF, 530V ROHS COMPLIANT: YES

AC FILTER CAPACITOR, 3 X 65UF, 530V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83AH2684
Product Name Ac Filter Capacitor, 3 X 65Uf, 530V Rohs Compliant Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details