multicomp PRO Res, Aec-Q200, 680R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro MP005059

Description
RES, AEC-Q200, 680R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES
Description
RES, AEC-Q200, 680R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 680R, 0.1%, 1/16W, 0402 is a precision chip resistor designed for high stability in humid environments, making it suitable for automotive and medical applications. It features a resistance value of 680 ohms with a tolerance of 0.1% and a power rating of 1/16W. The operating temperature range is from -55°C to +155°C, and it has a maximum operating voltage of 50V. This resistor is compliant with AEC-Q200 standards, ensuring reliability in automotive applications. It is also RoHS compliant, indicating it meets environmental regulations. The product is constructed using Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, enhancing its durability in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 680R, 0.1%, 1/16W, 0402 is a precision chip resistor designed for high stability in humid environments, making it suitable for automotive and medical applications. It features a resistance value of 680 ohms with a tolerance of 0.1% and a power rating of 1/16W. The operating temperature range is from -55°C to +155°C, and it has a maximum operating voltage of 50V. This resistor is compliant with AEC-Q200 standards, ensuring reliability in automotive applications. It is also RoHS compliant, indicating it meets environmental regulations. The product is constructed using Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, enhancing its durability in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 680R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro - 93AH0050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 680R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
93AH0050
Res, Aec-Q200, 680R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro 93AH0050
RES, AEC-Q200, 680R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 680R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Aec-Q200, 680R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro - 82AH4703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 680R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
82AH4703
Res, Aec-Q200, 680R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro 82AH4703
RES, AEC-Q200, 680R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 680R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93AH0050
Product Name Res, Aec-Q200, 680R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details