multicomp PRO Res, Aec-Q200, 220R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro MP005055

Description
RES, AEC-Q200, 220R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES
Description
RES, AEC-Q200, 220R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 220R, 0.1%, 1/16W, 0402 is a precision chip resistor designed for high stability in humid environments. It features a resistance value of 220 ohms with a tolerance of 0.1% and a power rating of 1/16W. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 50V. The resistor is constructed using Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, ensuring reliability in demanding conditions. It is also RoHS compliant, aligning with environmental regulations. This component is ideal for use in automotive, medical equipment, testing and measurement devices, and communication devices.

Datasheet Summary
Powered by GS/AI

The Res, AEC-Q200, 220R, 0.1%, 1/16W, 0402 is a precision chip resistor designed for high stability in humid environments. It features a resistance value of 220 ohms with a tolerance of 0.1% and a power rating of 1/16W. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 50V. The resistor is constructed using Tantalum Nitride thin film technology, which provides immunity to humidity, moisture, and sulfur, ensuring reliability in demanding conditions. It is also RoHS compliant, aligning with environmental regulations. This component is ideal for use in automotive, medical equipment, testing and measurement devices, and communication devices.

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 220R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro - 93AH0046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
93AH0046
Res, Aec-Q200, 220R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro 93AH0046
RES, AEC-Q200, 220R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Aec-Q200, 220R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro - 82AH4699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
82AH4699
Res, Aec-Q200, 220R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro 82AH4699
RES, AEC-Q200, 220R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, 0.1%, 1/16W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93AH0046
Product Name Res, Aec-Q200, 220R, 0.1%, 1/16W, 0402 Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers