multicomp PRO Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th; D Sub Connector Type Multicomp Pro MP005035

Description
HD-D SUB CONN, R/A RCPT, DD, 78POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:-; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
HD-D SUB CONN, R/A RCPT, DD, 78POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:-; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th; D Sub Connector Type Multicomp Pro - 78AH8435 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th; D Sub Connector Type Multicomp Pro
78AH8435
Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th; D Sub Connector Type Multicomp Pro 78AH8435
HD-D SUB CONN, R/A RCPT, DD, 78POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:-; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD-D SUB CONN, R/A RCPT, DD, 78POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:-; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th Rohs Compliant Multicomp Pro - 80AH2076 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th Rohs Compliant Multicomp Pro
80AH2076
Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th Rohs Compliant Multicomp Pro 80AH2076
HD-D SUB CONN, R/A RCPT, DD, 78POS, TH ROHS COMPLIANT: YES

HD-D SUB CONN, R/A RCPT, DD, 78POS, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 78AH8435 80AH2076
Product Name Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th; D Sub Connector Type Multicomp Pro Hd-D Sub Conn, R/a Rcpt, Dd, 78Pos, Th Rohs Compliant Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1393738-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details