multicomp PRO Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro MP004852

Description
ENCLOSURE, GENERAL PURPOSE, PC, WHT/CLR ROHS COMPLIANT: YES
Datasheet
Description
ENCLOSURE, GENERAL PURPOSE, PC, WHT/CLR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro - 78AH1973 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro
78AH1973
Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro 78AH1973
ENCLOSURE, GENERAL PURPOSE, PC, WHT/CLR ROHS COMPLIANT: YES

ENCLOSURE, GENERAL PURPOSE, PC, WHT/CLR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78AH1973
Product Name Enclosure, General Purpose, Pc, Wht/clr Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers