multicomp PRO Enclosure, General Purpose, Pc, White Rohs Compliant Multicomp Pro MP004849

Description
ENCLOSURE, GENERAL PURPOSE, PC, WHITE ROHS COMPLIANT: YES
Description
ENCLOSURE, GENERAL PURPOSE, PC, WHITE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro general-purpose enclosure (part number 78AH1970) is designed for mounting printed circuit boards or components. It is constructed from either ABS plastic or polycarbonate, both of which have a UL flammability rating of UL94 HB. The enclosure features a gasketed lid with a two-piece ,Äútongue & groove,Äù construction that provides protection against oil, dust, and water, meeting the IP 65 standard. The lid is secured with self-captivating stainless steel machine screws, which are threaded into integral stainless steel bushings, allowing for repetitive assembly and disassembly without corrosion issues. Internal mounting options are enhanced with molded DIN rail mounting tabs. The enclosure is available in light grey ABS plastic with opaque or clear lid options, as well as off-white polycarbonate variants. A rubber gasket is included but must be field-installed.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro general-purpose enclosure (part number 78AH1970) is designed for mounting printed circuit boards or components. It is constructed from either ABS plastic or polycarbonate, both of which have a UL flammability rating of UL94 HB. The enclosure features a gasketed lid with a two-piece ,Äútongue & groove,Äù construction that provides protection against oil, dust, and water, meeting the IP 65 standard. The lid is secured with self-captivating stainless steel machine screws, which are threaded into integral stainless steel bushings, allowing for repetitive assembly and disassembly without corrosion issues. Internal mounting options are enhanced with molded DIN rail mounting tabs. The enclosure is available in light grey ABS plastic with opaque or clear lid options, as well as off-white polycarbonate variants. A rubber gasket is included but must be field-installed.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, Pc, White Rohs Compliant Multicomp Pro - 78AH1970 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Pc, White Rohs Compliant Multicomp Pro
78AH1970
Enclosure, General Purpose, Pc, White Rohs Compliant Multicomp Pro 78AH1970
ENCLOSURE, GENERAL PURPOSE, PC, WHITE ROHS COMPLIANT: YES

ENCLOSURE, GENERAL PURPOSE, PC, WHITE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78AH1970
Product Name Enclosure, General Purpose, Pc, White Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
19” Rack Mount Enclosure - AUR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 44 to 177 inch (1118 to 4496 mm)
Width 430 inch (10922 mm)
View Details