multicomp PRO Enclosure, General Purpose, Abs, Grey Rohs Compliant Multicomp Pro MP004816

Description
ENCLOSURE, GENERAL PURPOSE, ABS, GREY ROHS COMPLIANT: YES
Description
ENCLOSURE, GENERAL PURPOSE, ABS, GREY ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro General Purpose Enclosure (part number 78AH1937) is constructed from light grey ABS plastic and is RoHS compliant. It features a gasketed lid with a two-piece ,Äútongue & groove,Äù design, providing protection against oil, dust, and water, and is rated to meet IP 65 standards. The enclosure is designed for mounting printed circuit boards or components, with internal DIN rail mounting tabs for added versatility. It includes self-captivating stainless steel screws for securing the lid, which are threaded into integral stainless steel bushings to facilitate repetitive assembly and disassembly. The enclosure is available in various sizes and configurations, including options for clear lids and bottom flanges.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro General Purpose Enclosure (part number 78AH1937) is constructed from light grey ABS plastic and is RoHS compliant. It features a gasketed lid with a two-piece ,Äútongue & groove,Äù design, providing protection against oil, dust, and water, and is rated to meet IP 65 standards. The enclosure is designed for mounting printed circuit boards or components, with internal DIN rail mounting tabs for added versatility. It includes self-captivating stainless steel screws for securing the lid, which are threaded into integral stainless steel bushings to facilitate repetitive assembly and disassembly. The enclosure is available in various sizes and configurations, including options for clear lids and bottom flanges.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, Abs, Grey Rohs Compliant Multicomp Pro - 78AH1937 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Abs, Grey Rohs Compliant Multicomp Pro
78AH1937
Enclosure, General Purpose, Abs, Grey Rohs Compliant Multicomp Pro 78AH1937
ENCLOSURE, GENERAL PURPOSE, ABS, GREY ROHS COMPLIANT: YES

ENCLOSURE, GENERAL PURPOSE, ABS, GREY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78AH1937
Product Name Enclosure, General Purpose, Abs, Grey Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details