The Adapter, AC-DC, 12V, 5A from Multicomp Pro is a compact wall plug power supply designed for general power applications. It provides a continuous output of 60 Watts with an output voltage of 12V DC and a maximum output current of 5A. The adapter operates within an input voltage range of 90V AC to 264V AC and supports a frequency range of 47Hz to 63Hz. This power supply features Level VI efficiency, ensuring minimal energy loss, and is CE approved, complying with safety standards. It includes overcurrent protection, activating at currents exceeding 6A, and has a total output regulation of ±5%. The device operates effectively in temperatures ranging from 0°C to +40°C and can be stored in temperatures from -20°C to +80°C. The adapter is equipped with a 2.1mm vó 5.5mm vó 12mm center positive output connection and has a ripple and noise specification of 200mVp-p. With a mean time between failures (MTBF) of 50,000 hours, it is designed for reliability. The dimensions of the adapter are 117mm in length, 50.3mm in width, and 33.5mm in height, with a weight of 280 grams.
ADAPTER, AC-DC, 12V, 5A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 78AH1889 |
| Product Name | Adapter, Ac-Dc, 12V, 5A Rohs Compliant Multicomp Pro |
| Type | DC Power Supply; AC / DC Adapter |