multicomp PRO Heavy Duty Insert, Rcpt, 6 Pos, 16A Rohs Compliant Multicomp Pro MP004731

Description
HEAVY DUTY INSERT, RCPT, 6 POS, 16A ROHS COMPLIANT: YES
Description
HEAVY DUTY INSERT, RCPT, 6 POS, 16A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, Rcpt, 6 Pos, 16A from Multicomp Pro is designed for robust electrical connections. It features six poles and is rated for a current of 16A and a voltage of 500V. The insert utilizes screw terminal connections, accommodating wire sizes from 0.5 mm² to 4 mm² (AWG 20 to 12). It is compliant with RoHS standards and has an operating temperature range of -40°C to +125°C. The product meets the requirements of EN 61984 and has a rated impulse withstand voltage of 6kV. Additionally, it offers an insulation resistance of at least 10 GΩ and a UL 94 flammability rating of V-0. The insert is suitable for applications requiring a pollution degree of 3 and provides IP20 protection without an enclosure, while achieving IP65/IP66/IP68/IP69 ratings when housed appropriately.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Insert, Rcpt, 6 Pos, 16A from Multicomp Pro is designed for robust electrical connections. It features six poles and is rated for a current of 16A and a voltage of 500V. The insert utilizes screw terminal connections, accommodating wire sizes from 0.5 mm² to 4 mm² (AWG 20 to 12). It is compliant with RoHS standards and has an operating temperature range of -40°C to +125°C. The product meets the requirements of EN 61984 and has a rated impulse withstand voltage of 6kV. Additionally, it offers an insulation resistance of at least 10 GΩ and a UL 94 flammability rating of V-0. The insert is suitable for applications requiring a pollution degree of 3 and provides IP20 protection without an enclosure, while achieving IP65/IP66/IP68/IP69 ratings when housed appropriately.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6 Pos, 16A Rohs Compliant Multicomp Pro - 78AH7377 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6 Pos, 16A Rohs Compliant Multicomp Pro
78AH7377
Heavy Duty Insert, Rcpt, 6 Pos, 16A Rohs Compliant Multicomp Pro 78AH7377
HEAVY DUTY INSERT, RCPT, 6 POS, 16A ROHS COMPLIANT: YES

HEAVY DUTY INSERT, RCPT, 6 POS, 16A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH7377
Product Name Heavy Duty Insert, Rcpt, 6 Pos, 16A Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

7 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.14 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.125 [28.6]
View Details
2 suppliers