The Slide Switch, SPDT, 0.3A, 50V DC, THT from Multicomp Pro is designed for vertical mounting and features a non-shorting function. It has a maximum contact resistance of 100 mΩ and an insulation resistance of at least 100 MΩ. The switch can withstand a dielectric strength of 500V AC for one minute without damage. Constructed with a steel frame, PA66 knob, and phenolic resin base, it is built for durability. The switch operates with a force of 250gf ±100gf and has been tested for endurance up to 10,000 cycles. It is compliant with RoHS standards and suitable for applications requiring reliable switching in a compact form factor.
SLIDE SWITCH, SPDT, 0.3A, 50VDC, THT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 82AH4684 |
| Product Name | Slide Switch, Spdt, 0.3A, 50Vdc, Tht Rohs Compliant Multicomp Pro |