IGBT snubber capacitor with screw terminals, rated for 1 µF capacitance at ±10% tolerance and 1500 V DC, designed for high-frequency switching applications with a 630 V AC rating at 50 Hz. Features polypropylene dielectric, self-healing construction, flame retardancy meeting UL 94 V-0, and operates from -40°C to +105°C. Mounts via screw terminals with dimensions of 27 mm in height, 13 mm in width, and 45 mm in length, and includes MTL terminal style. Test voltage is 3000 V DC for 10 seconds, with ESR below 3 mΩ at 100 kHz, ESL of 12 nH, and peak current handling of 1300 A. Meets IEC 61071 standard and has an insulation resistance greater than 30 GΩ at 500 V DC for 60 seconds.
IGBT SNUBBER CAP, 1UF, 10%, 1.5KV ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 77AH4611 |
| Product Name | Igbt Snubber Cap, 1Uf, 10%, 1.5Kv Rohs Compliant Multicomp Pro |
| Package Type | TO-3 |