multicomp PRO Cable Tie, 157.98Mm, Pa66, Natural; Cable Tie Material Multicomp Pro MP003266

Description
CABLE TIE, 157.98MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.98mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.32mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 157.98MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.98mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.32mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 157.98Mm, Pa66, Natural; Cable Tie Material Multicomp Pro - 68AH3628 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 157.98Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
68AH3628
Cable Tie, 157.98Mm, Pa66, Natural; Cable Tie Material Multicomp Pro 68AH3628
CABLE TIE, 157.98MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.98mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.32mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes

CABLE TIE, 157.98MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.98mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.32mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 68AH3628
Product Name Cable Tie, 157.98Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
Length 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details