multicomp PRO Cable Tie, 157.98Mm, Pa66, Black; Cable Tie Material Multicomp Pro MP003265

Description
CABLE TIE, 157.98MM, PA66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.98mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.32mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 157.98MM, PA66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.98mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.32mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 157.98Mm, Pa66, Black; Cable Tie Material Multicomp Pro - 68AH3627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 157.98Mm, Pa66, Black; Cable Tie Material Multicomp Pro
68AH3627
Cable Tie, 157.98Mm, Pa66, Black; Cable Tie Material Multicomp Pro 68AH3627
CABLE TIE, 157.98MM, PA66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.98mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.32mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes

CABLE TIE, 157.98MM, PA66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.98mm; Cable Tie Width:3.55mm; Cable Bundle Diameter Max:36.32mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 68AH3627
Product Name Cable Tie, 157.98Mm, Pa66, Black; Cable Tie Material Multicomp Pro
Length 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details