multicomp PRO Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro MP003264

Description
CABLE TIE, 201.59MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.59mm; Cable Tie Width:4.74mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:MP Push Mount Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 201.59MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.59mm; Cable Tie Width:4.74mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:MP Push Mount Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro - 68AH3626 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
68AH3626
Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro 68AH3626
CABLE TIE, 201.59MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.59mm; Cable Tie Width:4.74mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:MP Push Mount Cable Ties RoHS Compliant: Yes

CABLE TIE, 201.59MM, PA66, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201.59mm; Cable Tie Width:4.74mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Push Mount; Product Range:MP Push Mount Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 68AH3626
Product Name Cable Tie, 201.59Mm, Pa66, Natural; Cable Tie Material Multicomp Pro
Length 7.94 inch (202 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details