multicomp PRO Cable Tie, 1.23M, Nylon 6.6, Grey; Cable Tie Material Multicomp Pro MP003160

Description
CABLE TIE, 1.23M, NYLON 6.6, GREY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.23m; Cable Tie Width:8.63mm; Cable Bundle Diameter Max:368.3mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 1.23M, NYLON 6.6, GREY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.23m; Cable Tie Width:8.63mm; Cable Bundle Diameter Max:368.3mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 1.23M, Nylon 6.6, Grey; Cable Tie Material Multicomp Pro - 66AH4303 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.23M, Nylon 6.6, Grey; Cable Tie Material Multicomp Pro
66AH4303
Cable Tie, 1.23M, Nylon 6.6, Grey; Cable Tie Material Multicomp Pro 66AH4303
CABLE TIE, 1.23M, NYLON 6.6, GREY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.23m; Cable Tie Width:8.63mm; Cable Bundle Diameter Max:368.3mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes

CABLE TIE, 1.23M, NYLON 6.6, GREY; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.23m; Cable Tie Width:8.63mm; Cable Bundle Diameter Max:368.3mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4303
Product Name Cable Tie, 1.23M, Nylon 6.6, Grey; Cable Tie Material Multicomp Pro
Length 48.43 inch (1230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details