multicomp PRO Cable Tie, 647.7Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro MP003155

Description
CABLE TIE, 647.7MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:647.7mm; Cable Tie Width:8.63mm; Cable Bundle Diameter Max:182.3mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 647.7MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:647.7mm; Cable Tie Width:8.63mm; Cable Bundle Diameter Max:182.3mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 647.7Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro - 66AH4298 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 647.7Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro
66AH4298
Cable Tie, 647.7Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro 66AH4298
CABLE TIE, 647.7MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:647.7mm; Cable Tie Width:8.63mm; Cable Bundle Diameter Max:182.3mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes

CABLE TIE, 647.7MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:647.7mm; Cable Tie Width:8.63mm; Cable Bundle Diameter Max:182.3mm; Cable Tie Type:Heavy Duty RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AH4298
Product Name Cable Tie, 647.7Mm, Nylon 6.6, Black; Cable Tie Material Multicomp Pro
Length 25.5 inch (648 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details